Capital Lighting, Inc. 82857 Lamps-Table Lamps 401201

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
82857 Lamps-Table Lamps - 401201 - Capital Lighting, Inc.
Columbus, OH, USA
82857 Lamps-Table Lamps
401201
82857 Lamps-Table Lamps 401201
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: tbd
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401201
Product Name 82857 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details