Capital Lighting, Inc. 106958 Island/Pool Table-4 Light + 401059

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 24.00 Bulb Type: 48 Qty: 9 Wattage: 100 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 24.00 Bulb Type: 48 Qty: 9 Wattage: 100 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106958 Island/Pool Table-4 Light + - 401059 - Capital Lighting, Inc.
Columbus, OH, USA
106958 Island/Pool Table-4 Light +
401059
106958 Island/Pool Table-4 Light + 401059
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 24.00 Bulb Type: 48 Qty: 9 Wattage: 100 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 24.00
Bulb
Type: 48
Qty: 9
Wattage: 100
Finish: tbd
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401059
Product Name 106958 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details