Capital Lighting, Inc. 106959 Island/Pool Table-4 Light + 401057

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 24.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 24.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106959 Island/Pool Table-4 Light + - 401057 - Capital Lighting, Inc.
Columbus, OH, USA
106959 Island/Pool Table-4 Light +
401057
106959 Island/Pool Table-4 Light + 401057
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 24.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 24.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: tbd
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401057
Product Name 106959 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details