Capital Lighting, Inc. 107016 Lamps-Accent Lamps 401056

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
107016 Lamps-Accent Lamps - 401056 - Capital Lighting, Inc.
Columbus, OH, USA
107016 Lamps-Accent Lamps
401056
107016 Lamps-Accent Lamps 401056
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: tbd
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401056
Product Name 107016 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details