Capital Lighting, Inc. 107065 Sconces-Single Glass 401050

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107065 Sconces-Single Glass - 401050 - Capital Lighting, Inc.
Columbus, OH, USA
107065 Sconces-Single Glass
401050
107065 Sconces-Single Glass 401050
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: tbd
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401050
Product Name 107065 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details