Capital Lighting, Inc. 106952 Exterior -Post/Pier Head 401028

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Pier Mount Category: Pier Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Pier Mount Category: Pier Mount

Suppliers

Company
Product
Description
Supplier Links
106952 Exterior -Post/Pier Head - 401028 - Capital Lighting, Inc.
Columbus, OH, USA
106952 Exterior -Post/Pier Head
401028
106952 Exterior -Post/Pier Head 401028
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Pier Mount Category: Pier Mount

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Nickel
Product Name: Two Light Pier Mount
Category: Pier Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401028
Product Name 106952 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details