Capital Lighting, Inc. 106004 Sconces-Single Glass 401018

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106004 Sconces-Single Glass - 401018 - Capital Lighting, Inc.
Columbus, OH, USA
106004 Sconces-Single Glass
401018
106004 Sconces-Single Glass 401018
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: tbd
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401018
Product Name 106004 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details