Capital Lighting, Inc. 100072 Island/Pool Table-2 Light Bar 401011

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 54.00 Length 54.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 54.00 Length 54.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
100072 Island/Pool Table-2 Light Bar - 401011 - Capital Lighting, Inc.
Columbus, OH, USA
100072 Island/Pool Table-2 Light Bar
401011
100072 Island/Pool Table-2 Light Bar 401011
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 54.00 Length 54.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 54.00
Length 54.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: tbd
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401011
Product Name 100072 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details