Capital Lighting, Inc. 26985-1 Lamps-Table Lamps 400989

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 150 Finish: Black Chrome Weight: 22 Product Name: One Light Table Lamp UPC: 792977269855 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 150 Finish: Black Chrome Weight: 22 Product Name: One Light Table Lamp UPC: 792977269855 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26985-1 Lamps-Table Lamps - 400989 - Capital Lighting, Inc.
Columbus, OH, USA
26985-1 Lamps-Table Lamps
400989
26985-1 Lamps-Table Lamps 400989
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 150 Finish: Black Chrome Weight: 22 Product Name: One Light Table Lamp UPC: 792977269855 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.25
Length 34.25
Bulb
Qty: 1
Wattage: 150
Finish: Black Chrome
Weight: 22
Product Name: One Light Table Lamp
UPC: 792977269855
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400989
Product Name 26985-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details