Capital Lighting, Inc. 26734 Lamps-Table Lamps 400951

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.50 Length 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 18 Product Name: One Light Table Lamp UPC: 792977267349 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.50 Length 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 18 Product Name: One Light Table Lamp UPC: 792977267349 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26734 Lamps-Table Lamps - 400951 - Capital Lighting, Inc.
Columbus, OH, USA
26734 Lamps-Table Lamps
400951
26734 Lamps-Table Lamps 400951
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.50 Length 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 18 Product Name: One Light Table Lamp UPC: 792977267349 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.50
Length 36.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Metallic Bronze
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977267349
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400951
Product Name 26734 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details