Capital Lighting, Inc. 28871 Lamps-Floor Lamps 400798

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 70.00 Length 70.00 Bulb Qty: 1 Wattage: 150 Finish: Mahogany Bronze Weight: 28 Product Name: One Light Floor Lamp UPC: 792977288719 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 70.00 Length 70.00 Bulb Qty: 1 Wattage: 150 Finish: Mahogany Bronze Weight: 28 Product Name: One Light Floor Lamp UPC: 792977288719 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28871 Lamps-Floor Lamps - 400798 - Capital Lighting, Inc.
Columbus, OH, USA
28871 Lamps-Floor Lamps
400798
28871 Lamps-Floor Lamps 400798
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 70.00 Length 70.00 Bulb Qty: 1 Wattage: 150 Finish: Mahogany Bronze Weight: 28 Product Name: One Light Floor Lamp UPC: 792977288719 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 70.00
Length 70.00
Bulb
Qty: 1
Wattage: 150
Finish: Mahogany Bronze
Weight: 28
Product Name: One Light Floor Lamp
UPC: 792977288719
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400798
Product Name 28871 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details