Capital Lighting, Inc. 29876-1 Lamps-Table Lamps 400767

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.50 Bulb Qty: 1 Wattage: 100 Finish: Polished Chrome Plated Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977298763 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.50 Bulb Qty: 1 Wattage: 100 Finish: Polished Chrome Plated Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977298763 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
29876-1 Lamps-Table Lamps - 400767 - Capital Lighting, Inc.
Columbus, OH, USA
29876-1 Lamps-Table Lamps
400767
29876-1 Lamps-Table Lamps 400767
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.50 Bulb Qty: 1 Wattage: 100 Finish: Polished Chrome Plated Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977298763 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 37.50
Bulb
Qty: 1
Wattage: 100
Finish: Polished Chrome Plated
Weight: 10
Product Name: One Light Buffet Lamps
UPC: 792977298763
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400767
Product Name 29876-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details