Capital Lighting, Inc. 29474-2 Lamps-Table Lamps 400746

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.75 Length 24.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Bronze with Crystal Details Product Name: One Light Table Lamps Set of 2 UPC: 792977294741 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.75 Length 24.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Bronze with Crystal Details Product Name: One Light Table Lamps Set of 2 UPC: 792977294741 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29474-2 Lamps-Table Lamps - 400746 - Capital Lighting, Inc.
Columbus, OH, USA
29474-2 Lamps-Table Lamps
400746
29474-2 Lamps-Table Lamps 400746
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.75 Length 24.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Bronze with Crystal Details Product Name: One Light Table Lamps Set of 2 UPC: 792977294741 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.75
Length 24.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Metallic Bronze with Crystal Details
Product Name: One Light Table Lamps Set of 2
UPC: 792977294741
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400746
Product Name 29474-2 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details