Capital Lighting, Inc. FL6222MSVR Lamps-Floor Lamps 400263

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 63.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Midnight Silver Weight: 22.22 Product Name: One Light Floor Lamp UPC: 014817354041 Category: Lamps Glass: Sand Color Crepe Shipped Via: Oversized Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 63.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Midnight Silver Weight: 22.22 Product Name: One Light Floor Lamp UPC: 014817354041 Category: Lamps Glass: Sand Color Crepe Shipped Via: Oversized Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6222MSVR Lamps-Floor Lamps - 400263 - Capital Lighting, Inc.
Columbus, OH, USA
FL6222MSVR Lamps-Floor Lamps
400263
FL6222MSVR Lamps-Floor Lamps 400263
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 63.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Midnight Silver Weight: 22.22 Product Name: One Light Floor Lamp UPC: 014817354041 Category: Lamps Glass: Sand Color Crepe Shipped Via: Oversized Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 63.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Midnight Silver
Weight: 22.22
Product Name: One Light Floor Lamp
UPC: 014817354041
Category: Lamps
Glass: Sand Color Crepe
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400263
Product Name FL6222MSVR Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details