Capital Lighting, Inc. 190009715 Bathroom Fixtures-Three Lights 399389

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.08 Product Name: Three Light Bath Fixture UPC: 020389200198 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.08 Product Name: Three Light Bath Fixture UPC: 020389200198 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190009715 Bathroom Fixtures-Three Lights - 399389 - Capital Lighting, Inc.
Columbus, OH, USA
190009715 Bathroom Fixtures-Three Lights
399389
190009715 Bathroom Fixtures-Three Lights 399389
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.08 Product Name: Three Light Bath Fixture UPC: 020389200198 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Length 9.00
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 9.08
Product Name: Three Light Bath Fixture
UPC: 020389200198
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399389
Product Name 190009715 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details