Capital Lighting, Inc. 190012715 Bathroom Fixtures-Two Lights 399385

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 6.46 Product Name: Two Light Bath Fixture UPC: 020389200273 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 6.46 Product Name: Two Light Bath Fixture UPC: 020389200273 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190012715 Bathroom Fixtures-Two Lights - 399385 - Capital Lighting, Inc.
Columbus, OH, USA
190012715 Bathroom Fixtures-Two Lights
399385
190012715 Bathroom Fixtures-Two Lights 399385
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 6.46 Product Name: Two Light Bath Fixture UPC: 020389200273 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Length 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Weight: 6.46
Product Name: Two Light Bath Fixture
UPC: 020389200273
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399385
Product Name 190012715 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details