Capital Lighting, Inc. 190010217 Bathroom Fixtures-Four Lights 399384

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9.9 Product Name: Four Light Bath Fixture UPC: 020389200211 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9.9 Product Name: Four Light Bath Fixture UPC: 020389200211 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190010217 Bathroom Fixtures-Four Lights - 399384 - Capital Lighting, Inc.
Columbus, OH, USA
190010217 Bathroom Fixtures-Four Lights
399384
190010217 Bathroom Fixtures-Four Lights 399384
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9.9 Product Name: Four Light Bath Fixture UPC: 020389200211 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Length 9.00
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 9.9
Product Name: Four Light Bath Fixture
UPC: 020389200211
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399384
Product Name 190010217 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details