Capital Lighting, Inc. 190006117 Mid. Chandeliers-Glass Up 399359

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 10.62 Product Name: Five Light Chandelier UPC: 020389200099 Category: Chandelier Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 10.62 Product Name: Five Light Chandelier UPC: 020389200099 Category: Chandelier Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190006117 Mid. Chandeliers-Glass Up - 399359 - Capital Lighting, Inc.
Columbus, OH, USA
190006117 Mid. Chandeliers-Glass Up
399359
190006117 Mid. Chandeliers-Glass Up 399359
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 10.62 Product Name: Five Light Chandelier UPC: 020389200099 Category: Chandelier Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 19.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte Nickel
Weight: 10.62
Product Name: Five Light Chandelier
UPC: 020389200099
Category: Chandelier
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399359
Product Name 190006117 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details