Capital Lighting, Inc. 190007715 Sconces-Single Glass 399353

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.08 Product Name: One Light Bath Fixture UPC: 020389200136 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.08 Product Name: One Light Bath Fixture UPC: 020389200136 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190007715 Sconces-Single Glass - 399353 - Capital Lighting, Inc.
Columbus, OH, USA
190007715 Sconces-Single Glass
399353
190007715 Sconces-Single Glass 399353
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.08 Product Name: One Light Bath Fixture UPC: 020389200136 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 3.08
Product Name: One Light Bath Fixture
UPC: 020389200136
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399353
Product Name 190007715 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details