Capital Lighting, Inc. 190005763 Mini Chandeliers-Glass Shade 399328

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 7.32 Product Name: Three Light Chandelier UPC: 020389200082 Category: Chandelier Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 7.32 Product Name: Three Light Chandelier UPC: 020389200082 Category: Chandelier Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190005763 Mini Chandeliers-Glass Shade - 399328 - Capital Lighting, Inc.
Columbus, OH, USA
190005763 Mini Chandeliers-Glass Shade
399328
190005763 Mini Chandeliers-Glass Shade 399328
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 7.32 Product Name: Three Light Chandelier UPC: 020389200082 Category: Chandelier Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 7.32
Product Name: Three Light Chandelier
UPC: 020389200082
Category: Chandelier
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399328
Product Name 190005763 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details