Capital Lighting, Inc. SL804215 Mid. Chandeliers-Glass Up 399297

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Weight: 30.8 Product Name: Nine Light Chandelier UPC: 020389201980 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Weight: 30.8 Product Name: Nine Light Chandelier UPC: 020389201980 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL804215 Mid. Chandeliers-Glass Up - 399297 - Capital Lighting, Inc.
Columbus, OH, USA
SL804215 Mid. Chandeliers-Glass Up
399297
SL804215 Mid. Chandeliers-Glass Up 399297
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Weight: 30.8 Product Name: Nine Light Chandelier UPC: 020389201980 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Weight: 30.8
Product Name: Nine Light Chandelier
UPC: 020389201980
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399297
Product Name SL804215 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details