Capital Lighting, Inc. SL869168 Flush Mounts-Bowl Style 399295

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Ceiling Fixture UPC: 20389172112 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Ceiling Fixture UPC: 20389172112 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869168 Flush Mounts-Bowl Style - 399295 - Capital Lighting, Inc.
Columbus, OH, USA
SL869168 Flush Mounts-Bowl Style
399295
SL869168 Flush Mounts-Bowl Style 399295
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Ceiling Fixture UPC: 20389172112 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Ceiling Fixture
UPC: 20389172112
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399295
Product Name SL869168 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details