Capital Lighting, Inc. SL841515 Foyer/Hall Lanterns-Open Frame 399293

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 12.08 Product Name: Six Light Pendant UPC: 020389201997 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 12.08 Product Name: Six Light Pendant UPC: 020389201997 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL841515 Foyer/Hall Lanterns-Open Frame - 399293 - Capital Lighting, Inc.
Columbus, OH, USA
SL841515 Foyer/Hall Lanterns-Open Frame
399293
SL841515 Foyer/Hall Lanterns-Open Frame 399293
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 12.08 Product Name: Six Light Pendant UPC: 020389201997 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Weight: 12.08
Product Name: Six Light Pendant
UPC: 020389201997
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399293
Product Name SL841515 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details