Capital Lighting, Inc. SL922363 Exterior -Wall Mount 399278

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389005250 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389005250 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL922363 Exterior -Wall Mount - 399278 - Capital Lighting, Inc.
Columbus, OH, USA
SL922363 Exterior -Wall Mount
399278
SL922363 Exterior -Wall Mount 399278
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389005250 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 3.61
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005250
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399278
Product Name SL922363 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details