Capital Lighting, Inc. SL878315 Flush Mounts-Bowl Style 399277

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7.19 Product Name: Three Light Ceiling Fixture UPC: 020389005694 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7.19 Product Name: Three Light Ceiling Fixture UPC: 020389005694 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL878315 Flush Mounts-Bowl Style - 399277 - Capital Lighting, Inc.
Columbus, OH, USA
SL878315 Flush Mounts-Bowl Style
399277
SL878315 Flush Mounts-Bowl Style 399277
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7.19 Product Name: Three Light Ceiling Fixture UPC: 020389005694 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 7.19
Product Name: Three Light Ceiling Fixture
UPC: 020389005694
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399277
Product Name SL878315 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details