Capital Lighting, Inc. SL901063 Exterior -Post/Pier Head 399276

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005199 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005199 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL901063 Exterior -Post/Pier Head - 399276 - Capital Lighting, Inc.
Columbus, OH, USA
SL901063 Exterior -Post/Pier Head
399276
SL901063 Exterior -Post/Pier Head 399276
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005199 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 5.92
Product Name: One Light Outdoor Post Lantern
UPC: 020389005199
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399276
Product Name SL901063 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details