Capital Lighting, Inc. SL905063 Exterior -Post/Pier Head 399272

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.07 Product Name: One Light Outdoor Post Lantern UPC: 020389005236 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.07 Product Name: One Light Outdoor Post Lantern UPC: 020389005236 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL905063 Exterior -Post/Pier Head - 399272 - Capital Lighting, Inc.
Columbus, OH, USA
SL905063 Exterior -Post/Pier Head
399272
SL905063 Exterior -Post/Pier Head 399272
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.07 Product Name: One Light Outdoor Post Lantern UPC: 020389005236 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 6.07
Product Name: One Light Outdoor Post Lantern
UPC: 020389005236
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399272
Product Name SL905063 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details