Capital Lighting, Inc. SL92327 Exterior -Wall Mount 399264

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 14.57 Product Name: Three Light Outdoor Wall Lantern UPC: 020389005403 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 14.57 Product Name: Three Light Outdoor Wall Lantern UPC: 020389005403 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL92327 Exterior -Wall Mount - 399264 - Capital Lighting, Inc.
Columbus, OH, USA
SL92327 Exterior -Wall Mount
399264
SL92327 Exterior -Wall Mount 399264
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 14.57 Product Name: Three Light Outdoor Wall Lantern UPC: 020389005403 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.00
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 14.57
Product Name: Three Light Outdoor Wall Lantern
UPC: 020389005403
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399264
Product Name SL92327 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details