Capital Lighting, Inc. SL923463 Exterior -Hanging 399261

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 13.04 Product Name: Three Light Outdoor Hanging Lantern UPC: 020389005434 Category: Outdoor Hanging Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 13.04 Product Name: Three Light Outdoor Hanging Lantern UPC: 020389005434 Category: Outdoor Hanging Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL923463 Exterior -Hanging - 399261 - Capital Lighting, Inc.
Columbus, OH, USA
SL923463 Exterior -Hanging
399261
SL923463 Exterior -Hanging 399261
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 13.04 Product Name: Three Light Outdoor Hanging Lantern UPC: 020389005434 Category: Outdoor Hanging Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Painted Bronze
Weight: 13.04
Product Name: Three Light Outdoor Hanging Lantern
UPC: 020389005434
Category: Outdoor Hanging Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399261
Product Name SL923463 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details