Capital Lighting, Inc. SL92237 Exterior -Wall Mount 399249

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389005267 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389005267 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL92237 Exterior -Wall Mount - 399249 - Capital Lighting, Inc.
Columbus, OH, USA
SL92237 Exterior -Wall Mount
399249
SL92237 Exterior -Wall Mount 399249
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389005267 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.61
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005267
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399249
Product Name SL92237 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details