Capital Lighting, Inc. SL923163 Exterior -Wall Mount 399248

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 14.9 Product Name: Three Light Outdoor Wall Lantern UPC: 020389005373 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 14.9 Product Name: Three Light Outdoor Wall Lantern UPC: 020389005373 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL923163 Exterior -Wall Mount - 399248 - Capital Lighting, Inc.
Columbus, OH, USA
SL923163 Exterior -Wall Mount
399248
SL923163 Exterior -Wall Mount 399248
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 14.9 Product Name: Three Light Outdoor Wall Lantern UPC: 020389005373 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.50
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Painted Bronze
Weight: 14.9
Product Name: Three Light Outdoor Wall Lantern
UPC: 020389005373
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399248
Product Name SL923163 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details