Capital Lighting, Inc. SL92287 Exterior -Wall Mount 399240

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.7 Product Name: One Light Outdoor Wall Lantern UPC: 020389005328 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.7 Product Name: One Light Outdoor Wall Lantern UPC: 020389005328 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL92287 Exterior -Wall Mount - 399240 - Capital Lighting, Inc.
Columbus, OH, USA
SL92287 Exterior -Wall Mount
399240
SL92287 Exterior -Wall Mount 399240
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.7 Product Name: One Light Outdoor Wall Lantern UPC: 020389005328 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.7
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005328
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399240
Product Name SL92287 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details