Capital Lighting, Inc. 190018117 Bathroom Fixtures-Four Lights 399198

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 7.99 Product Name: Four Light Bath Fixture UPC: 020389200389 Category: Bath Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 7.99 Product Name: Four Light Bath Fixture UPC: 020389200389 Category: Bath Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190018117 Bathroom Fixtures-Four Lights - 399198 - Capital Lighting, Inc.
Columbus, OH, USA
190018117 Bathroom Fixtures-Four Lights
399198
190018117 Bathroom Fixtures-Four Lights 399198
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 7.99 Product Name: Four Light Bath Fixture UPC: 020389200389 Category: Bath Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 8.50
Length 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Matte Nickel
Weight: 7.99
Product Name: Four Light Bath Fixture
UPC: 020389200389
Category: Bath
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399198
Product Name 190018117 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details