Capital Lighting, Inc. 190016763 Bathroom Fixtures-Two Lights 399190

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 4.87 Product Name: Two Light Bath Fixture UPC: 020389200358 Category: Bath Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 4.87 Product Name: Two Light Bath Fixture UPC: 020389200358 Category: Bath Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190016763 Bathroom Fixtures-Two Lights - 399190 - Capital Lighting, Inc.
Columbus, OH, USA
190016763 Bathroom Fixtures-Two Lights
399190
190016763 Bathroom Fixtures-Two Lights 399190
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 4.87 Product Name: Two Light Bath Fixture UPC: 020389200358 Category: Bath Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.50
Length 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Painted Bronze
Weight: 4.87
Product Name: Two Light Bath Fixture
UPC: 020389200358
Category: Bath
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399190
Product Name 190016763 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details