Capital Lighting, Inc. 190064722 Mini Pendants-Chain 399182

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Product Name: One Light Pendant UPC: 020389201263 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Product Name: One Light Pendant UPC: 020389201263 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190064722 Mini Pendants-Chain - 399182 - Capital Lighting, Inc.
Columbus, OH, USA
190064722 Mini Pendants-Chain
399182
190064722 Mini Pendants-Chain 399182
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Product Name: One Light Pendant UPC: 020389201263 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sable Bronze
Product Name: One Light Pendant
UPC: 020389201263
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399182
Product Name 190064722 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details