Capital Lighting, Inc. 190063772 Pendants-Glass Down 399180

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moonlight Silver Weight: 9.22 Product Name: One Light Pendant UPC: 020389201256 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moonlight Silver Weight: 9.22 Product Name: One Light Pendant UPC: 020389201256 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190063772 Pendants-Glass Down - 399180 - Capital Lighting, Inc.
Columbus, OH, USA
190063772 Pendants-Glass Down
399180
190063772 Pendants-Glass Down 399180
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moonlight Silver Weight: 9.22 Product Name: One Light Pendant UPC: 020389201256 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Moonlight Silver
Weight: 9.22
Product Name: One Light Pendant
UPC: 020389201256
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399180
Product Name 190063772 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details