Capital Lighting, Inc. 190020117 Bathroom Fixtures-Three Lights 399176

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.75 Length 8.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Bath Fixture UPC: 020389200426 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.75 Length 8.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Bath Fixture UPC: 020389200426 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190020117 Bathroom Fixtures-Three Lights - 399176 - Capital Lighting, Inc.
Columbus, OH, USA
190020117 Bathroom Fixtures-Three Lights
399176
190020117 Bathroom Fixtures-Three Lights 399176
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.75 Length 8.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Bath Fixture UPC: 020389200426 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 8.75
Length 8.75
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Product Name: Three Light Bath Fixture
UPC: 020389200426
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399176
Product Name 190020117 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details