Capital Lighting, Inc. 190027772 Bathroom Fixtures-Four Lights 399169

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moonlight Silver Product Name: Four Light Bath Fixture UPC: 020389200594 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moonlight Silver Product Name: Four Light Bath Fixture UPC: 020389200594 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190027772 Bathroom Fixtures-Four Lights - 399169 - Capital Lighting, Inc.
Columbus, OH, USA
190027772 Bathroom Fixtures-Four Lights
399169
190027772 Bathroom Fixtures-Four Lights 399169
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moonlight Silver Product Name: Four Light Bath Fixture UPC: 020389200594 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 8.50
Length 8.50
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Moonlight Silver
Product Name: Four Light Bath Fixture
UPC: 020389200594
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399169
Product Name 190027772 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details