Capital Lighting, Inc. 190029722 Bathroom Fixtures-Two Lights 399166

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Length 10.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Product Name: Two Light Bath Fixture UPC: 020389200624 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Length 10.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Product Name: Two Light Bath Fixture UPC: 020389200624 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190029722 Bathroom Fixtures-Two Lights - 399166 - Capital Lighting, Inc.
Columbus, OH, USA
190029722 Bathroom Fixtures-Two Lights
399166
190029722 Bathroom Fixtures-Two Lights 399166
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Length 10.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Product Name: Two Light Bath Fixture UPC: 020389200624 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 10.00
Length 10.00
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sable Bronze
Product Name: Two Light Bath Fixture
UPC: 020389200624
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399166
Product Name 190029722 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details