PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 14.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 8.43
Product Name: Two Light Pendant
UPC: 020389201096
Category: Pendant
Glass: Etched
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 399159 |
| Product Name | 190055715 Pendants-Bowl Style |
| Application | Residential |