Capital Lighting, Inc. 190059763 Pendants-Glass Down 399155

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.44 Product Name: One Light Pendant UPC: 020389201171 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.44 Product Name: One Light Pendant UPC: 020389201171 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190059763 Pendants-Glass Down - 399155 - Capital Lighting, Inc.
Columbus, OH, USA
190059763 Pendants-Glass Down
399155
190059763 Pendants-Glass Down 399155
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.44 Product Name: One Light Pendant UPC: 020389201171 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 7.44
Product Name: One Light Pendant
UPC: 020389201171
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399155
Product Name 190059763 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details