Capital Lighting, Inc. 190056763 Mini Pendants-Rod 399154

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.68 Product Name: One Light Pendant UPC: 020389201119 Category: Pendant Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.68 Product Name: One Light Pendant UPC: 020389201119 Category: Pendant Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190056763 Mini Pendants-Rod - 399154 - Capital Lighting, Inc.
Columbus, OH, USA
190056763 Mini Pendants-Rod
399154
190056763 Mini Pendants-Rod 399154
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.68 Product Name: One Light Pendant UPC: 020389201119 Category: Pendant Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 3.68
Product Name: One Light Pendant
UPC: 020389201119
Category: Pendant
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399154
Product Name 190056763 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details