Capital Lighting, Inc. 190027722 Bathroom Fixtures-Four Lights 399148

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 12.05 Product Name: Four Light Bath Fixture UPC: 020389200587 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 12.05 Product Name: Four Light Bath Fixture UPC: 020389200587 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190027722 Bathroom Fixtures-Four Lights - 399148 - Capital Lighting, Inc.
Columbus, OH, USA
190027722 Bathroom Fixtures-Four Lights
399148
190027722 Bathroom Fixtures-Four Lights 399148
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 12.05 Product Name: Four Light Bath Fixture UPC: 020389200587 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 8.50
Length 8.50
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sable Bronze
Weight: 12.05
Product Name: Four Light Bath Fixture
UPC: 020389200587
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399148
Product Name 190027722 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details