Capital Lighting, Inc. 190025772 Bathroom Fixtures-Two Lights 399140

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 6.55 Product Name: Two Light Bath Fixture UPC: 020389200556 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 6.55 Product Name: Two Light Bath Fixture UPC: 020389200556 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190025772 Bathroom Fixtures-Two Lights - 399140 - Capital Lighting, Inc.
Columbus, OH, USA
190025772 Bathroom Fixtures-Two Lights
399140
190025772 Bathroom Fixtures-Two Lights 399140
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 6.55 Product Name: Two Light Bath Fixture UPC: 020389200556 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Length 8.50
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Moonlight Silver
Weight: 6.55
Product Name: Two Light Bath Fixture
UPC: 020389200556
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399140
Product Name 190025772 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details