Capital Lighting, Inc. 190038763 Mid. Chandeliers-Glass Up 399138

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 13.6 Product Name: Five Light Chandelier UPC: 020389200785 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 13.6 Product Name: Five Light Chandelier UPC: 020389200785 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190038763 Mid. Chandeliers-Glass Up - 399138 - Capital Lighting, Inc.
Columbus, OH, USA
190038763 Mid. Chandeliers-Glass Up
399138
190038763 Mid. Chandeliers-Glass Up 399138
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 13.6 Product Name: Five Light Chandelier UPC: 020389200785 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Painted Bronze
Weight: 13.6
Product Name: Five Light Chandelier
UPC: 020389200785
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399138
Product Name 190038763 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details