Capital Lighting, Inc. 190038117 Mid. Chandeliers-Glass Up 399135

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 13.45 Product Name: Five Light Chandelier UPC: 020389200778 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 13.45 Product Name: Five Light Chandelier UPC: 020389200778 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190038117 Mid. Chandeliers-Glass Up - 399135 - Capital Lighting, Inc.
Columbus, OH, USA
190038117 Mid. Chandeliers-Glass Up
399135
190038117 Mid. Chandeliers-Glass Up 399135
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 13.45 Product Name: Five Light Chandelier UPC: 020389200778 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte Nickel
Weight: 13.45
Product Name: Five Light Chandelier
UPC: 020389200778
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399135
Product Name 190038117 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details