Capital Lighting, Inc. 190036117 Mid. Chandeliers-Glass Up 399133

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 17.29 Product Name: Nine Light Chandelier UPC: 020389200730 Category: Chandelier Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 17.29 Product Name: Nine Light Chandelier UPC: 020389200730 Category: Chandelier Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190036117 Mid. Chandeliers-Glass Up - 399133 - Capital Lighting, Inc.
Columbus, OH, USA
190036117 Mid. Chandeliers-Glass Up
399133
190036117 Mid. Chandeliers-Glass Up 399133
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 17.29 Product Name: Nine Light Chandelier UPC: 020389200730 Category: Chandelier Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Matte Nickel
Weight: 17.29
Product Name: Nine Light Chandelier
UPC: 020389200730
Category: Chandelier
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399133
Product Name 190036117 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details