Capital Lighting, Inc. 190036763 Mid. Chandeliers-Glass Up 399131

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 17.53 Product Name: Nine Light Chandelier UPC: 020389200747 Category: Chandelier Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 17.53 Product Name: Nine Light Chandelier UPC: 020389200747 Category: Chandelier Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190036763 Mid. Chandeliers-Glass Up - 399131 - Capital Lighting, Inc.
Columbus, OH, USA
190036763 Mid. Chandeliers-Glass Up
399131
190036763 Mid. Chandeliers-Glass Up 399131
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 17.53 Product Name: Nine Light Chandelier UPC: 020389200747 Category: Chandelier Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Painted Bronze
Weight: 17.53
Product Name: Nine Light Chandelier
UPC: 020389200747
Category: Chandelier
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399131
Product Name 190036763 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details