Capital Lighting, Inc. 190037117 Mid. Chandeliers-Glass Down 399130

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Chandelier UPC: 020389200754 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Chandelier UPC: 020389200754 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190037117 Mid. Chandeliers-Glass Down - 399130 - Capital Lighting, Inc.
Columbus, OH, USA
190037117 Mid. Chandeliers-Glass Down
399130
190037117 Mid. Chandeliers-Glass Down 399130
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Chandelier UPC: 020389200754 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Product Name: Three Light Chandelier
UPC: 020389200754
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399130
Product Name 190037117 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details