Capital Lighting, Inc. 190050722 Mid. Chandeliers-Glass Up 399129

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sable Bronze Product Name: Nine Light Chandelier UPC: 020389200990 Category: Chandelier Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sable Bronze Product Name: Nine Light Chandelier UPC: 020389200990 Category: Chandelier Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190050722 Mid. Chandeliers-Glass Up - 399129 - Capital Lighting, Inc.
Columbus, OH, USA
190050722 Mid. Chandeliers-Glass Up
399129
190050722 Mid. Chandeliers-Glass Up 399129
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sable Bronze Product Name: Nine Light Chandelier UPC: 020389200990 Category: Chandelier Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 27.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Sable Bronze
Product Name: Nine Light Chandelier
UPC: 020389200990
Category: Chandelier
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399129
Product Name 190050722 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details